Samtec Inc. Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FJH-30-D-04.30-4

Description
Win Source Part Number: 1161605-FJH-30-D-04. 30-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJH Pitch: 0.020" (0.50mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 4.300" (109.22mm) Cable Type: FFC, FPC Number of Conductors: 30 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJH-30
Request a Quote Datasheet
Description
Win Source Part Number: 1161605-FJH-30-D-04. 30-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJH Pitch: 0.020" (0.50mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 4.300" (109.22mm) Cable Type: FFC, FPC Number of Conductors: 30 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJH-30
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1161605-FJH-30-D-04.30-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1161605-FJH-30-D-04.30-4
Win Source Part Number: 1161605-FJH-30-D-04. 30-4 Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables Series: FJH Pitch: 0.020" (0.50mm) Termination Style: Top on Both Sides, Backers on Both Sides Package: Bulk Length: 4.300" (109.22mm) Cable Type: FFC, FPC Number of Conductors: 30 Standard Package: 1 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: FJH-30

Win Source Part Number: 1161605-FJH-30-D-04.30-4
Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Series: FJH
Pitch: 0.020" (0.50mm)
Termination Style: Top on Both Sides, Backers on Both Sides
Package: Bulk
Length: 4.300" (109.22mm)
Cable Type: FFC, FPC
Number of Conductors: 30
Standard Package: 1
Length - Exposed Ends: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: FJH-30

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1161605-FJH-30-D-04.30-4
Product Name Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details