Samtec Inc. Ribbon Cable FFSD-13-D-08.00-01-N

Description
Samtec FFSD-13-D-08.00-01-N Ribbon Cable
Request a Quote
Description
Samtec FFSD-13-D-08.00-01-N Ribbon Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 9011737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011737
Ribbon Cable 9011737
Samtec FFSD-13-D-08.00-01-N Ribbon Cable

Samtec FFSD-13-D-08.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - FFSD-13-D-08.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-13-D-08.00-01-N
Cable Assemblies FFSD-13-D-08.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable, Idc, 1.27Mm, 8Inch, 26Way; Connector To Connector Samtec - 69W8945 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Idc, 1.27Mm, 8Inch, 26Way; Connector To Connector Samtec
69W8945
Ribbon Cable, Idc, 1.27Mm, 8Inch, 26Way; Connector To Connector Samtec 69W8945
RIBBON CABLE, IDC, 1.27MM, 8INCH, 26WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Ways; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

RIBBON CABLE, IDC, 1.27MM, 8INCH, 26WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Ways; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site
Cable Assembly, Idc, 26Cond, 8, Grey; No. Of Positions Samtec - 45P4409 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 26Cond, 8, Grey; No. Of Positions Samtec
45P4409
Cable Assembly, Idc, 26Cond, 8, Grey; No. Of Positions Samtec 45P4409
CABLE ASSEMBLY, IDC, 26COND, 8", GREY; No. of Positions:26Position s; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Contact Material:Beryllium CopperRoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 26COND, 8", GREY; No. of Positions:26Positions; Cable Length - Imperial:8"; Cable Length - Metric:203.2mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Contact Material:Beryllium CopperRoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-13-D-08.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-13-D-08.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-13-D-08.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 9011737 FFSD-13-D-08.00-01-N 69W8945 45P4409 FFSD-13-D-08.00-01-N
Product Name Ribbon Cable Cable Assemblies Ribbon Cable, Idc, 1.27Mm, 8Inch, 26Way; Connector To Connector Samtec Cable Assembly, Idc, 26Cond, 8, Grey; No. Of Positions Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12/M8-S-G-5M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
View Details
SCR - scr - BARTEC
Specs
Rated Temperature -45.56 to 82.22 C (-50 to 180 F)
View Details
Cable Assembly - 6029A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,Teflon™ jacket,white,rugged,low outgassing for space applications
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details