Samtec SFSD-10-28-H-10.00-S
Win Source Part Number: 1312313-SFSD-10-28-H
Category: Cable Assemblies>Rectangul
Series: Tiger Eye™ SFSD
Number of Positions: 20
Color: Black, Individual
Features: Latch Lock, Polarizing Key
Connector Type: Socket to Individual Wire Leads
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Length: 0.833' (254.00mm, 10.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: SAM8669,SFSD1028H100
Base Product Number: SFSD-10
.050 Tiger Eye Double Row Disc Wire Cabl
DISCRETE CABLE, 20P, RCPT-FREE END, 10"; Connector to Connector:Discrete Wire Receptacle to Free End; No. of Positions:20Position
CABLE ASSY SOCKET 20POS 28AWG
| RS Components, Ltd. | Win Source Electronics | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1800035 | 1312313-SFSD-10-28-H-10.00-SR | SFSD-10-28-H-10.00-SR | 11P6530 | SFSD-10-28-H-10.00-SR |
| Product Name | Wire to Board Cables | Cable Assemblies - Rectangular Cable Assemblies | Cable Assemblies | Discrete Cable, 20P, Rcpt-Free End, 10; Connector To Connector Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Type | Flat Cable |