Samtec Inc. Datasheets for Flat Cables

Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
Available on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row Single Row Gold Plating
Available up to 25 Contacts Per Row Double Row Selective Gold Plating
Available up to 30 Contacts Per Row Double Row Gold Plating
Available with 25, 50, 75 and 100 Signal Lines Vertical or Edgemount End Configurations 38 AWG Micro Co-Ax Cable
Availble on 5, 7, 10, 15, 20, 25, 30, 35, 40, 45 and 50 Positions Per Row Double Row Gold Plating
Double Row Tin Plating Through Hole Available up to 25 Pins Per Row

<< Prev