Samtec Inc. Cable Assemblies SFSD-05-28-G-10.00-D-NDX

Description
.050 Tiger Eye Double Row Disc Wire Cabl
Request a Quote Datasheet
Description
.050 Tiger Eye Double Row Disc Wire Cabl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-05-28-G-10.00-D-NDX - Powell Electronics, Inc.
Swedesboro, NJ, United States
.050 Tiger Eye Double Row Disc Wire Cabl

.050 Tiger Eye Double Row Disc Wire Cabl

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1311242-SFSD-05-28-G-10.00-D-NDX
Cable Assemblies - Rectangular Cable Assemblies 1311242-SFSD-05-28-G-10.00-D-NDX
Win Source Part Number: 1311242-SFSD-05-28-G -10.00-D-NDX Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ SFSD Number of Positions: 10 Color: Black, Individual Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 0.833' (254.00mm, 10.00") Shielding: Unshielded Cable Termination: Crimp Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Base Product Number: SFSD-05

Win Source Part Number: 1311242-SFSD-05-28-G-10.00-D-NDX
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ SFSD
Number of Positions: 10
Color: Black, Individual
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 0.833' (254.00mm, 10.00")
Shielding: Unshielded
Cable Termination: Crimp
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: SFSD-05

Buy Now Datasheet
Wire to Board Cables - 2089397 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
2089397
Wire to Board Cables 2089397
Samtec SFSD-05-28-G-10.00-D -NDX

Samtec SFSD-05-28-G-10.00-D-NDX

Supplier's Site
Wtb Cable, 10Pos, Rcpt-Rcpt, 254Mm Rohs Compliant Samtec - 74AJ1974 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 10Pos, Rcpt-Rcpt, 254Mm Rohs Compliant Samtec
74AJ1974
Wtb Cable, 10Pos, Rcpt-Rcpt, 254Mm Rohs Compliant Samtec 74AJ1974
WTB CABLE, 10POS, RCPT-RCPT, 254MM ROHS COMPLIANT: YES

WTB CABLE, 10POS, RCPT-RCPT, 254MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number SFSD-05-28-G-10.00-D-NDX 1311242-SFSD-05-28-G-10.00-D-NDX 2089397 74AJ1974
Product Name Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Wire to Board Cables Wtb Cable, 10Pos, Rcpt-Rcpt, 254Mm Rohs Compliant Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-5M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6010A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
Ribbon Cable - 1792527 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details
13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 550mm, Latches - G125-MC12605L4-0550F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details