.050 Tiger Eye IDC Ribbon Cable Assem
Samtec FFSD-25-D-04.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE Product overview: FFSD-25-D-04.00-01-N
CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 4", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:50Position
.050 X .050 C.L. FEMALE IDC ASSE
| Powell Electronics, Inc. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | FFSD-25-D-04.00-01-N | 4814774 | 450-FFSD-25-D-04.00-01-N | 33P6193 | FFSD-25-D-04.00-01-N |
| Product Name | Cable Assemblies | Ribbon Cable | Cable Assembly | Cable Assembly, Idc, 50 Conductor, 4, Grey; Connector Type A Samtec | Cable Assemblies - Rectangular Cable Assemblies |
| Cable Type | Flat Cable | ||||
| Standards / Certifications | RoHS | RoHS | RoHS | ||
| Cable Shielding | Unshielded | No Shielding; Unshielded | |||
| Cable Length | 0.3330 ft (1.01 dm) | 0.3346 ft (1.02 dm) | 0.3330 ft (1.01 dm) |