Samtec Inc. Cable Assemblies FFSD-10-S-20.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-10-S-20.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-10-S-20.00-01-N
Cable Assemblies FFSD-10-S-20.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 1966752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1966752
Ribbon Cable 1966752
Samtec FFSD-10-S-20.00-01-N Ribbon Cable

Samtec FFSD-10-S-20.00-01-N Ribbon Cable

Supplier's Site
Cable Assembly, Idc-Free End, 20 Conductor, 20, Grey; No. Of Positions Samtec - 99P3603 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc-Free End, 20 Conductor, 20, Grey; No. Of Positions Samtec
99P3603
Cable Assembly, Idc-Free End, 20 Conductor, 20, Grey; No. Of Positions Samtec 99P3603
CABLE ASSEMBLY, IDC-FREE END, 20 CONDUCTOR, 20", GREY; No. of Positions:20Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Gender:Receptacle RoHS Compliant: Yes

CABLE ASSEMBLY, IDC-FREE END, 20 CONDUCTOR, 20", GREY; No. of Positions:20Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-10-S-20.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-10-S-20.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-10-S-20.00-01-N
CABLE ASSY 2X10 IDC

CABLE ASSY 2X10 IDC

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-10-S-20.00-01-N 1966752 99P3603 FFSD-10-S-20.00-01-N
Product Name Cable Assemblies Ribbon Cable Cable Assembly, Idc-Free End, 20 Conductor, 20, Grey; No. Of Positions Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Cable Length 1.67 ft (5.08 dm) 1.67 ft (5.08 dm) 1.67 ft (5.09 dm)
Connector Type Female idc 10-pin
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details