Win Source Part Number: 1066307-FJH-10-R-10.
Category: Cable Assemblies>Flat Flex Ribbon Jumpers, Cables
Series: FJH
Pitch: 0.020" (0.50mm)
Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides
Package: Bulk
Length: 10.0" (254.0mm)
Cable Type: FFC, FPC
Number of Conductors: 10
Standard Package: 1
Length - Exposed Ends: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Base Product Number: FJH-10
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1066307-FJH-10-R-10.00-4 | FJH-10-R-10.00-4 |
| Product Name | Cable Assemblies - Flat Flex Ribbon Jumpers, Cables | Cable Assemblies |
| Cable Type | Flat Cable | Flat Cable |