Samtec Inc. Cable Assemblies FFSD-25-D-12.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-25-D-12.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-25-D-12.00-01-N
Cable Assemblies FFSD-25-D-12.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 1800029 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1800029
Ribbon Cable 1800029
Samtec FFSD-25-D-12.00-01-N Ribbon Cable

Samtec FFSD-25-D-12.00-01-N Ribbon Cable

Supplier's Site
CABLE ASSEM .05
Hong Kong, China
CABLE ASSEM .05" 50POS F-F 12"
680-FFSD-25-D-12.00-01-N
CABLE ASSEM .05" 50POS F-F 12" 680-FFSD-25-D-12.00-01-N
CABLE ASSEM .05" 50POS F-F 12"

CABLE ASSEM .05" 50POS F-F 12"

Supplier's Site
Cable Assembly, 304.8Mm, 50Way; Connector To Connector Samtec - 15P1594 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, 304.8Mm, 50Way; Connector To Connector Samtec
15P1594
Cable Assembly, 304.8Mm, 50Way; Connector To Connector Samtec 15P1594
CABLE ASSEMBLY, 304.8MM, 50WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

CABLE ASSEMBLY, 304.8MM, 50WAY; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Ways; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, Idc Rcpt-Rcpt, 50P, 304.8Mm; Connector To Connector Samtec - 53AJ6466 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 50P, 304.8Mm; Connector To Connector Samtec
53AJ6466
Cable Assy, Idc Rcpt-Rcpt, 50P, 304.8Mm; Connector To Connector Samtec 53AJ6466
CABLE ASSY, IDC RCPT-RCPT, 50P, 304.8MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Position s; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 50P, 304.8MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:50Positions; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-25-D-12.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-25-D-12.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-25-D-12.00-01-N
CABLE ASSEM .05" 50POS F-F 12"

CABLE ASSEM .05" 50POS F-F 12"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Utmel Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-25-D-12.00-01-N 1800029 680-FFSD-25-D-12.00-01-N 15P1594 FFSD-25-D-12.00-01-N
Product Name Cable Assemblies Ribbon Cable CABLE ASSEM .05" 50POS F-F 12" Cable Assembly, 304.8Mm, 50Way; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini Displayport To VGA Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details