Samtec Inc. Cable Assembly FFSD-13-D-12.00-01-N

Description
CABLE ASSEM .05" 26POS 12" Product overview: FFSD-13-D-12.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-13-D-12.00- 01-N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CABLE ASSEM .05" 26POS 12" Product overview: FFSD-13-D-12.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-13-D-12.00- 01-N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE ASSEM .05" 26POS 12" Product overview: FFSD-13-D-12.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-13-D-12.00- 01-N can be used for catalog matching and distributor lookup.

CABLE ASSEM .05" 26POS 12" Product overview: FFSD-13-D-12.00-01-N from Samtec, Inc. is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-FFSD-13-D-12.00-01-N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cable Assemblies - FFSD-13-D-12.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-13-D-12.00-01-N
Cable Assemblies FFSD-13-D-12.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Laguna Hills, CA, United States
Cable Assemblies - Rectangular Cable Assemblies
1198775-FFSD-13-D-12.00-01-N
Cable Assemblies - Rectangular Cable Assemblies 1198775-FFSD-13-D-12.00-01-N
Win Source Part Number: 1198775-FFSD-13-D-12 .00-01-N Category: Cable Assemblies>Rectangul ar Cable Assemblies Series: Tiger Eye™ FFSD Number of Positions: 26 Color: Gray, Ribbon Features: Polarizing Key Connector Type: Socket to Socket Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 10.0µin (0.25µm) Package: Bulk Length: 1.00' (304.80mm) Shielding: Unshielded Cable Termination: IDC Standard Package: 1 Pitch - Connector: 0.050" (1.27mm) Pitch - Cable: 0.025" (0.64mm) Alternative Parts (Cross-Reference): FFSD-13-D-12.00-01-N .; FFSD13D120001N; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.42.9090 Mfr: Samtec Inc. Other Names: FFSD-13-D-12.00-01-N -ND,SAM8786 Base Product Number: FFSD-13

Win Source Part Number: 1198775-FFSD-13-D-12.00-01-N
Category: Cable Assemblies>Rectangular Cable Assemblies
Series: Tiger Eye™ FFSD
Number of Positions: 26
Color: Gray, Ribbon
Features: Polarizing Key
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 10.0µin (0.25µm)
Package: Bulk
Length: 1.00' (304.80mm)
Shielding: Unshielded
Cable Termination: IDC
Standard Package: 1
Pitch - Connector: 0.050" (1.27mm)
Pitch - Cable: 0.025" (0.64mm)
Alternative Parts (Cross-Reference): FFSD-13-D-12.00-01-N .; FFSD13D120001N;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.42.9090
Mfr: Samtec Inc.
Other Names: FFSD-13-D-12.00-01-N-ND,SAM8786
Base Product Number: FFSD-13

Buy Now Datasheet
Ribbon Cable - 1800026 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1800026
Ribbon Cable 1800026
.050" Tiger Eye IDC Ribbon Cable Assemb

.050" Tiger Eye IDC Ribbon Cable Assemb

Supplier's Site
Cable Assembly, Idc, 26 Conductor, 12, Grey; No. Of Positions Samtec - 99P3944 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 26 Conductor, 12, Grey; No. Of Positions Samtec
99P3944
Cable Assembly, Idc, 26 Conductor, 12, Grey; No. Of Positions Samtec 99P3944
CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 12", GREY; No. of Positions:26Position s; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Gender:Receptacle RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 12", GREY; No. of Positions:26Positions; Cable Length - Imperial:1ft; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 26P Idc Rcpt-Rcpt, 305Mm; Connector To Connector Samtec - 56AC5454 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 26P Idc Rcpt-Rcpt, 305Mm; Connector To Connector Samtec
56AC5454
Cable Assy, 26P Idc Rcpt-Rcpt, 305Mm; Connector To Connector Samtec 56AC5454
CABLE ASSY, 26P IDC RCPT-RCPT, 305MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Ways; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

CABLE ASSY, 26P IDC RCPT-RCPT, 305MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Ways; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; Product RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-13-D-12.00-01-N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-13-D-12.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-13-D-12.00-01-N
CABLE ASSEM .05" 26POS 12"

CABLE ASSEM .05" 26POS 12"

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 450-FFSD-13-D-12.00-01-N FFSD-13-D-12.00-01-N 1198775-FFSD-13-D-12.00-01-N 1800026 99P3944 56AC5454 FFSD-13-D-12.00-01-N
Product Name Cable Assembly Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Ribbon Cable Cable Assembly, Idc, 26 Conductor, 12, Grey; No. Of Positions Samtec Cable Assy, 26P Idc Rcpt-Rcpt, 305Mm; Connector To Connector Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Shielding Unshielded No Shielding; Unshielded
Cable Length 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm) 1 ft (3.05 dm)
Connector Type IDC Socket IDC Receptacle to IDC Receptacle
Gender Female-Female
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ribbon Cable - 1792513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.4987 ft (1.52 dm)
Standards / Certifications RoHS
View Details