Samtec Inc. Ribbon Cable FFSD-13-D-04.00-01-N

Description
Samtec FFSD-13-D-04.00-01-N Ribbon Cable
Request a Quote Datasheet
Description
Samtec FFSD-13-D-04.00-01-N Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 5077487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
5077487
Ribbon Cable 5077487
Samtec FFSD-13-D-04.00-01-N Ribbon Cable

Samtec FFSD-13-D-04.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - FFSD-13-D-04.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-13-D-04.00-01-N
Cable Assemblies FFSD-13-D-04.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assemblies - Rectangular Cable Assemblies - FFSD-13-D-04.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-13-D-04.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-13-D-04.00-01-N
.050 X .050 C.L. FEMALE IDC ASSE

.050 X .050 C.L. FEMALE IDC ASSE

Supplier's Site
Cable Assy, Idc Rcpt-Rcpt, 26P, 101.6Mm; Connector To Connector Samtec - 33AC2662 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Idc Rcpt-Rcpt, 26P, 101.6Mm; Connector To Connector Samtec
33AC2662
Cable Assy, Idc Rcpt-Rcpt, 26P, 101.6Mm; Connector To Connector Samtec 33AC2662
CABLE ASSY, IDC RCPT-RCPT, 26P, 101.6MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Ways; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

CABLE ASSY, IDC RCPT-RCPT, 26P, 101.6MM; Connector to Connector:IDC Receptacle to IDC Receptacle; No. of Positions:26Ways; Cable Length - Imperial:4"; Cable Length - Metric:101.6mm; Connector Pitch:1.27mm; Cable Pitch:0.635mm; RoHS Compliant: Yes

Supplier's Site
Cable Assembly, Idc, Ribbon, 26 Position, 4, Grey; No. Of Positions Samtec - 99P3777 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, Ribbon, 26 Position, 4, Grey; No. Of Positions Samtec
99P3777
Cable Assembly, Idc, Ribbon, 26 Position, 4, Grey; No. Of Positions Samtec 99P3777
CABLE ASSEMBLY, IDC, RIBBON, 26 POSITION, 4", GREY; No. of Positions:26Position s; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Jacket Color:Grey RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, RIBBON, 26 POSITION, 4", GREY; No. of Positions:26Positions; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 5077487 FFSD-13-D-04.00-01-N FFSD-13-D-04.00-01-N 33AC2662 99P3777
Product Name Ribbon Cable Cable Assemblies Cable Assemblies - Rectangular Cable Assemblies Cable Assy, Idc Rcpt-Rcpt, 26P, 101.6Mm; Connector To Connector Samtec Cable Assembly, Idc, Ribbon, 26 Position, 4, Grey; No. Of Positions Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-2200-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details