Samtec Inc. Cable Assemblies FFSD-12-D-06.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-12-D-06.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-12-D-06.00-01-N
Cable Assemblies FFSD-12-D-06.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 1976639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1976639
Ribbon Cable 1976639
Samtec FFSD-12-D-06.00-01-N Ribbon Cable

Samtec FFSD-12-D-06.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-12-D-06.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-12-D-06.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-12-D-06.00-01-N
.050 X .050 C.L. FEMALE IDC ASSY

.050 X .050 C.L. FEMALE IDC ASSY

Supplier's Site
Cable Assembly, Idc, 24 Conductor, 6, Grey; Connector Type A Samtec - 99P3650 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 24 Conductor, 6, Grey; Connector Type A Samtec
99P3650
Cable Assembly, Idc, 24 Conductor, 6, Grey; Connector Type A Samtec 99P3650
CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 6", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Position s; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 24 CONDUCTOR, 6", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:24Positions; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site
Lead, 1.27Mm, Idc, 6In, 24Way Rohs Compliant Samtec - 73AJ5287 - Newark, An Avnet Company
Chicago, IL, United States
Lead, 1.27Mm, Idc, 6In, 24Way Rohs Compliant Samtec
73AJ5287
Lead, 1.27Mm, Idc, 6In, 24Way Rohs Compliant Samtec 73AJ5287
LEAD, 1.27MM, IDC, 6IN, 24WAY ROHS COMPLIANT: YES

LEAD, 1.27MM, IDC, 6IN, 24WAY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-12-D-06.00-01-N 1976639 FFSD-12-D-06.00-01-N 99P3650 73AJ5287
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 24 Conductor, 6, Grey; Connector Type A Samtec Lead, 1.27Mm, Idc, 6In, 24Way Rohs Compliant Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details