Samtec Inc. Cable Assemblies SFSD-15-28-H-10.00-DR-NUS

Description
Flat Flexible Cable Jumper, 0.50 mm Pitc
Request a Quote Datasheet
Description
Flat Flexible Cable Jumper, 0.50 mm Pitc
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - SFSD-15-28-H-10.00-DR-NUS - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Flexible Cable Jumper, 0.50 mm Pitc

Flat Flexible Cable Jumper, 0.50 mm Pitc

Buy Now
Ribbon Cable, Discrete Socket 30Way 10In Black; No. Of Positions Samtec - 11P6538 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Discrete Socket 30Way 10In Black; No. Of Positions Samtec
11P6538
Ribbon Cable, Discrete Socket 30Way 10In Black; No. Of Positions Samtec 11P6538
RIBBON CABLE, DISCRETE SOCKET 30WAY 10IN BLACK; No. of Positions:30Position s; Connector Pitch:1.27mm; Cable Length - Metric:254mm; Cable Length - Imperial:10"; Product Range:SFSD Series; Jacket Color:Black; Cable Length:10" RoHS Compliant: Yes

RIBBON CABLE, DISCRETE SOCKET 30WAY 10IN BLACK; No. of Positions:30Positions; Connector Pitch:1.27mm; Cable Length - Metric:254mm; Cable Length - Imperial:10"; Product Range:SFSD Series; Jacket Color:Black; Cable Length:10" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number SFSD-15-28-H-10.00-DR-NUS 11P6538
Product Name Cable Assemblies Ribbon Cable, Discrete Socket 30Way 10In Black; No. Of Positions Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 15M Length - 1730003-15M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 49.21 ft (150 dm)
Connector Type HDMI A Male
View Details
3 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details