Samtec Inc. Cable Assemblies FFSD-25-D-20.00-01-N

Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet
Description
.050 Tiger Eye IDC Ribbon Cable Assem
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - FFSD-25-D-20.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-25-D-20.00-01-N
Cable Assemblies FFSD-25-D-20.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Ribbon Cable - 1800067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1800067
Ribbon Cable 1800067
Samtec FFSD-25-D-20.00-01-N Ribbon Cable

Samtec FFSD-25-D-20.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - Rectangular Cable Assemblies - FFSD-25-D-20.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-25-D-20.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-25-D-20.00-01-N
CABLE ASSY .05" 50POS F-F 20"

CABLE ASSY .05" 50POS F-F 20"

Supplier's Site
Cable Assembly, Idc, 50 Conductor, 20, Grey; No. Of Positions Samtec - 44P2139 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 50 Conductor, 20, Grey; No. Of Positions Samtec
44P2139
Cable Assembly, Idc, 50 Conductor, 20, Grey; No. Of Positions Samtec 44P2139
CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 20", GREY; No. of Positions:50Position s; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Gender:Receptacle RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 50 CONDUCTOR, 20", GREY; No. of Positions:50Positions; Cable Length - Imperial:20"; Cable Length - Metric:508mm; Connector Pitch:1.27mm; Product Range:FFSD Series; Cable Pitch:0.635mm; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number FFSD-25-D-20.00-01-N 1800067 FFSD-25-D-20.00-01-N 44P2139
Product Name Cable Assemblies Ribbon Cable Cable Assemblies - Rectangular Cable Assemblies Cable Assembly, Idc, 50 Conductor, 20, Grey; No. Of Positions Samtec
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products