Samtec Inc. Ribbon Cable FFSD-13-D-02.00-01-N

Description
Samtec FFSD-13-D-02.00-01-N Ribbon Cable
Request a Quote Datasheet
Description
Samtec FFSD-13-D-02.00-01-N Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 9011721 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
9011721
Ribbon Cable 9011721
Samtec FFSD-13-D-02.00-01-N Ribbon Cable

Samtec FFSD-13-D-02.00-01-N Ribbon Cable

Supplier's Site
Cable Assemblies - FFSD-13-D-02.00-01-N - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FFSD-13-D-02.00-01-N
Cable Assemblies FFSD-13-D-02.00-01-N
.050 Tiger Eye IDC Ribbon Cable Assem

.050 Tiger Eye IDC Ribbon Cable Assem

Buy Now
Cable Assembly, Idc, 26 Conductor, 2, Grey; Connector Type A Samtec - 99P3705 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assembly, Idc, 26 Conductor, 2, Grey; Connector Type A Samtec
99P3705
Cable Assembly, Idc, 26 Conductor, 2, Grey; Connector Type A Samtec 99P3705
CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 2", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Position s; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm RoHS Compliant: Yes

CABLE ASSEMBLY, IDC, 26 CONDUCTOR, 2", GREY; Connector Type A:IDC Receptacle; Connector Type B:IDC Receptacle; No. of Positions:26Positions; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Connector Pitch:1.27mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Rectangular Cable Assemblies - FFSD-13-D-02.00-01-N - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Rectangular Cable Assemblies
FFSD-13-D-02.00-01-N
Cable Assemblies - Rectangular Cable Assemblies FFSD-13-D-02.00-01-N
CABLE ASSEM .05" 26POS 2"

CABLE ASSEM .05" 26POS 2"

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 9011721 FFSD-13-D-02.00-01-N 99P3705 FFSD-13-D-02.00-01-N
Product Name Ribbon Cable Cable Assemblies Cable Assembly, Idc, 26 Conductor, 2, Grey; Connector Type A Samtec Cable Assemblies - Rectangular Cable Assemblies
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details