PCRF -- PCI EXPRESS® RF BREAKOUT
Samtec Inc.
PCI Express® RF Breakout
PCRF
Description
Available with 36, 64, 98, 164 Positions
Description
Available with 36, 64, 98, 164 Positions
Datasheet
Suppliers
PCI Express® RF Breakout
PCRF
Available with 36, 64, 98, 164 Positions
- Available with 36, 64, 98, 164 Positions
Supplier's Site
Datasheet
PCI Express® Breakout Cable Assembly
PCRF
Available with 36, 64, 98, 164 Positions
- Available with 36, 64, 98, 164 Positions
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Assemblies |
Cable Assemblies |
|
Product Number
|
PCRF |
PCRF |
|
Product Name
|
PCI Express® RF Breakout |
PCI Express® Breakout Cable Assembly |
|
Application
|
Instrumentation and Control
|
Instrumentation and Control
|
|
Product Type
|
Parallel
|
|
|
Cable Type
|
Flat Cable
|
Flat Cable
|
|
Cable Length
|
0.5000 ft (1.52 dm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Instrumentation and Control
Cable Length
16.4 ft (50 dm)
View Details
Rated Temperature
-56.67 to 65.56 C (-70 to 150 F)
View Details
Hottinger Brüel & Kjær A/S
Application
Instrumentation and Control
Connector Type
BNC
View Details
Application
Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications
ISO; USP Class VI
View Details