Samtec Inc. Ribbon Cable FJH-20-D-02.00-4

Description
Samtec FJH-20-D-02.00-4 Ribbon Cable
Request a Quote Datasheet
Description
Samtec FJH-20-D-02.00-4 Ribbon Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 1969985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1969985
Ribbon Cable 1969985
Samtec FJH-20-D-02.00-4 Ribbon Cable

Samtec FJH-20-D-02.00-4 Ribbon Cable

Supplier's Site
Cable Assemblies - FJH-20-D-02.00-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Cable Assemblies
FJH-20-D-02.00-4
Cable Assemblies FJH-20-D-02.00-4
0.50 mm Flat Flexible Cable

0.50 mm Flat Flexible Cable

Buy Now
Cable Assy, Ffc-Ffc, 20 Core, 50Mm; No. Of Conductors Samtec - 63W5411 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 20 Core, 50Mm; No. Of Conductors Samtec
63W5411
Cable Assy, Ffc-Ffc, 20 Core, 50Mm; No. Of Conductors Samtec 63W5411
CABLE ASSY, FFC-FFC, 20 CORE, 50MM; No. of Conductors:20Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:-; Product Range:FJH Series RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 20 CORE, 50MM; No. of Conductors:20Conductor; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:50mm; Jacket Color:-; Product Range:FJH Series RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - FJH-20-D-02.00-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
FJH-20-D-02.00-4
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables FJH-20-D-02.00-4
CABLE FFC/FPC 20POS 0.5MM 2"

CABLE FFC/FPC 20POS 0.5MM 2"

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1969985 FJH-20-D-02.00-4 63W5411 FJH-20-D-02.00-4
Product Name Ribbon Cable Cable Assemblies Cable Assy, Ffc-Ffc, 20 Core, 50Mm; No. Of Conductors Samtec Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322330-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 24.61 ft (75 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Displayport Male To Male Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details