Sensata Technologies Pressure Transmitter, 48 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3 ILLSU-GI048-D-003

Description
PRESSURE TRANSMITTER, 48 INCH-H2O, M7; Operating Pressure Max:48Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:O-Ring Seal; Supply Current:-; Product Range:ILLSU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 48 INCH-H2O, M7; Operating Pressure Max:48Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:O-Ring Seal; Supply Current:-; Product Range:ILLSU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 48 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3 - 44Y9835 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 48 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3
44Y9835
Pressure Transmitter, 48 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3 44Y9835
PRESSURE TRANSMITTER, 48 INCH-H2O, M7; Operating Pressure Max:48Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:O-Ring Seal; Supply Current:-; Product Range:ILLSU Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 48 INCH-H2O, M7; Operating Pressure Max:48Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:O-Ring Seal; Supply Current:-; Product Range:ILLSU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9835
Product Name Pressure Transmitter, 48 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Sensors, Transducers - Industrial - 1882-1098276-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Pressure Transducers - 10220212-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pneumatic Pressure Sensors - 274032 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 psi (0.0 m H2O)
View Details