Sensata Technologies Pressure Sensors, Transducers - Industrial IPSL-G0500-6M12

Description
"PRESSURE TRANS. 0-500MBARG 1/4"""
Request a Quote Datasheet
Description
"PRESSURE TRANS. 0-500MBARG 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1691-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1691-ND
Pressure Sensors, Transducers - Industrial 725-1691-ND
"PRESSURE TRANS. 0-500MBARG 1/4"""

"PRESSURE TRANS. 0-500MBARG 1/4"""

Buy Now Datasheet
Pressure Sensor, Analogue, 500Mbar, 32V; Operating Pressure Max Sensata/cynergy3 - 57AC5850 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 500Mbar, 32V; Operating Pressure Max Sensata/cynergy3
57AC5850
Pressure Sensor, Analogue, 500Mbar, 32V; Operating Pressure Max Sensata/cynergy3 57AC5850
PRESSURE SENSOR, ANALOGUE, 500MBAR, 32V; Operating Pressure Max:500mbar; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:6mA; Product Range:IPSL-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 500MBAR, 32V; Operating Pressure Max:500mbar; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:6mA; Product Range:IPSL-M12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1691-ND 57AC5850
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 500Mbar, 32V; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10200697-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
MP Constant Voltage - MPT50 - Piezo-Metrics
Specs
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature); Sealed (optional feature)
Working Pressure Range 50 to 7000 psi (35.19 to 4926 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 725-1440-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers