"PRESSURE TRANS. 0-500MBARG 1/4"""
PRESSURE SENSOR, ANALOGUE, 500MBAR, 32V; Operating Pressure Max:500mbar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:28mA; Product Range:IPSL-M12 Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 725-1685-ND | 57AC5849 |
| Product Name | Pressure Sensors, Transducers - Industrial | Pressure Sensor, Analogue, 500Mbar, 32V; Operating Pressure Max Sensata/cynergy3 |
| Device Category | Sensor or Transducer | Sensor; Sensor or Transducer |
| Measurement Type | Gauge | Gauge; Gauge |
| Signal Output | Analog Current | Analog Current; Current |
| Features | Temperature Compensated |