PRESSURE TRANS -1-1 BARG 4-20MA
PRESSURE TRANS -1-1 BARG 4-20MA
PRESSURE SENSOR, 1BAR, 3/4" BSP; Operating Pressure Max:1bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors | Pressure Sensors |
| Product Number | 725-1502-ND | IPSSAT-GM1P1-5C | 77Y6964 |
| Product Name | Pressure Sensors, Transducers - Industrial | Sensors, Transducers - Pressure Sensors, Transducers - Industrial | Pressure Sensor, 1Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 |
| Device Category | Sensor or Transducer | Sensor | Sensor; Sensor or Transducer |
| Measurement Type | Differential; Gauge | Differential; Gauge | Gauge; Gauge |
| Signal Output | Analog Current | Analog Current; Analog Current | Analog Current; Current |
| Features | Temperature Compensated |