Sensata Technologies Pressure Sensor, 5800Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 IPSUAT-GP5K8-5

Description
PRESSURE SENSOR, 5800PSI, 1/4" NPT; Operating Pressure Max:5800psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, 5800PSI, 1/4" NPT; Operating Pressure Max:5800psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 5800Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 77Y6986 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 5800Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
77Y6986
Pressure Sensor, 5800Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 77Y6986
PRESSURE SENSOR, 5800PSI, 1/4" NPT; Operating Pressure Max:5800psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 5800PSI, 1/4" NPT; Operating Pressure Max:5800psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSUAT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 77Y6986
Product Name Pressure Sensor, 5800Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Z2017-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Frequency
View Details
3 suppliers
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Pressure sensors & Load sensors - Pressure sensors - 89 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Gauge, Absolute
Signal Output Analog Voltage; Digital, Analogue
View Details