Sensata Technologies Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| High Common Mode delta pressure sensor allows customer to measure the pressure drop across an EGR Venturi. The HCM is specially designed to withstand the harshest conditions of the Exhaust... | |
| Located on or in the transmission to measure various pressures in for example automatic (AT), dual clutch (DCT) and continuously variable transmissions (CVT). This sensor is also available in MSG... | |
| Schrader® is the global leader in original equipment (OE) Tire Pressure Monitoring Systems (TPMS). Schrader TPMS sensors meet original equipment quality and performance standards. 1-for-1 replacements for the millions of... | |
| The ceramic capacitive sensing technology in Kavlico®’s OEM Pressure sensing modules has been field proven for more than 30 years and has been designed for high volume applications. Kavlico® sensors... | |
| The P993 series of pressure sensors incorporates a silicon capacitive sensing element in a compact package. Using a 5 VDC input, the sensors provide a 0.25 to 4.0 VDC output... | |
| The PS80-2X is an automatic reset pressure switch designed to meet the unique challenges of R744/CO2 based air conditioning and refrigeration equipment. These green systems require robust switches capable of... | |
| The PTE7100 pressure sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high pressure ranges. Utilizing Sensata's automotive leading Microfused... | |
| The PTE7300 pressure & temperature sensor is the ideal solution for customers with challenging measuring requirements for general industrial applications in the mid and high-pressure ranges. Utilizing Sensata’s automotive leading... | |
| Utilizing silicon MEMs strain gauge technology (MSG), the PTE7000 is a hermetic high pressure sensor ideal for industrial applications that require reliability in harsh environment and high accuracy. |
| << Prev |