Sensata Technologies Pressure Sensors, Transducers - Industrial IPSL-G0250-6M12

Description
"PRESSURE TRANS. 0-250MBARG 1/4"""
Request a Quote Datasheet
Description
"PRESSURE TRANS. 0-250MBARG 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1690-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1690-ND
Pressure Sensors, Transducers - Industrial 725-1690-ND
"PRESSURE TRANS. 0-250MBARG 1/4"""

"PRESSURE TRANS. 0-250MBARG 1/4"""

Buy Now Datasheet
Pressure Sensor, Analogue, 250Mbar, 32V; Operating Pressure Max Sensata/cynergy3 - 57AC5848 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 250Mbar, 32V; Operating Pressure Max Sensata/cynergy3
57AC5848
Pressure Sensor, Analogue, 250Mbar, 32V; Operating Pressure Max Sensata/cynergy3 57AC5848
PRESSURE SENSOR, ANALOGUE, 250MBAR, 32V; Operating Pressure Max:250mbar; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:6mA; Product Range:IPSL-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 250MBAR, 32V; Operating Pressure Max:250mbar; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:6mA; Product Range:IPSL-M12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1690-ND 57AC5848
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 250Mbar, 32V; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Voltage
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Model KZ Wet/Wet Differential Pressure Transducer - SPT-KZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Accuracy 0.2500 ±% FS
View Details
Pressure Sensors - 2849262 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Media Pressure
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-01 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 131 psi (10.21 to 91.87 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details