Sensata Technologies 116CP Plastic Ceramic Capacitive Sensor 116CP21-M04S2-50

Description
Utilizing Sensata’s industry leading ceramic capacitive technology, the 116CP is housed in a small and innovative plastic package ideal for boilers, pumps, and other light industrial applications. The 116CP is offered in a wide range of configurations including various pressure ports, electrical outs and pressure ranges from 0-4 to 0-16 bar.
Request a Quote Datasheet
Description
Utilizing Sensata’s industry leading ceramic capacitive technology, the 116CP is housed in a small and innovative plastic package ideal for boilers, pumps, and other light industrial applications. The 116CP is offered in a wide range of configurations including various pressure ports, electrical outs and pressure ranges from 0-4 to 0-16 bar.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
116CP Plastic Ceramic Capacitive Sensor - 116CP21-M04S2-50 - Sensata Technologies
Attleboro, MA, United States
116CP Plastic Ceramic Capacitive Sensor
116CP21-M04S2-50
116CP Plastic Ceramic Capacitive Sensor 116CP21-M04S2-50
Utilizing Sensata’s industry leading ceramic capacitive technology, the 116CP is housed in a small and innovative plastic package ideal for boilers, pumps, and other light industrial applications. The 116CP is offered in a wide range of configurations including various pressure ports, electrical outs and pressure ranges from 0-4 to 0-16 bar.

Utilizing Sensata’s industry leading ceramic capacitive technology, the 116CP is housed in a small and innovative plastic package ideal for boilers, pumps, and other light industrial applications.
The 116CP is offered in a wide range of configurations including various pressure ports, electrical outs and pressure ranges from 0-4 to 0-16 bar.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 1862-1109-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
1862-1109-ND
Pressure Sensors, Transducers 1862-1109-ND
"Pressure Sensor 60PSI (413.69kPa) Sealed Gauge Male - 0.59"" (15mm) O-Ring 0.5 V ~ 3.5 V Module"

"Pressure Sensor 60PSI (413.69kPa) Sealed Gauge Male - 0.59"" (15mm) O-Ring 0.5 V ~ 3.5 V Module"

Buy Now Datasheet
H20 PRESSURE SNSR,60 PSIG 15MM QK CONN,CERAM CAPACTV - 116CP21-M04S2-50 - Heilind Electronics, Inc.
Wilmington, MA, United States
H20 PRESSURE SNSR,60 PSIG 15MM QK CONN,CERAM CAPACTV
116CP21-M04S2-50
H20 PRESSURE SNSR,60 PSIG 15MM QK CONN,CERAM CAPACTV 116CP21-M04S2-50
H20 PRESSURE SNSR,60 PSIG 15MM QK CONN,CERAM CAPACTV

H20 PRESSURE SNSR,60 PSIG 15MM QK CONN,CERAM CAPACTV

Buy Now

Technical Specifications

  Sensata Technologies DigiKey Heilind Electronics, Inc.
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 116CP21-M04S2-50 1862-1109-ND 116CP21-M04S2-50
Product Name 116CP Plastic Ceramic Capacitive Sensor Pressure Sensors, Transducers H20 PRESSURE SNSR,60 PSIG 15MM QK CONN,CERAM CAPACTV
Device Category Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Sealed Gauge
Signal Output Analog Voltage; Analog Current Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1603-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Sealed
Signal Output Wireless
View Details
3 suppliers
Pressure Sensors, Transducers - Industrial - 725-1678-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge; Sealed
Signal Output Analog Current
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - IPS-GM1P9-5-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Compound
Signal Output Analog Current
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1665-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Compound
Signal Output Analog Voltage
View Details
3 suppliers