Sensata Technologies Pressure Sensors, Transducers - Industrial IPS-C0184-6M12

Description
PRESSURE SENSOR -1 TO +24BARG 1/
Request a Quote Datasheet
Description
PRESSURE SENSOR -1 TO +24BARG 1/
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1647-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1647-ND
Pressure Sensors, Transducers - Industrial 725-1647-ND
PRESSURE SENSOR -1 TO +24BARG 1/

PRESSURE SENSOR -1 TO +24BARG 1/

Buy Now Datasheet
Pressure Sensor, Analogue, 24Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5822 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 24Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5822
Pressure Sensor, Analogue, 24Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5822
PRESSURE SENSOR, ANALOGUE, 24BAR, 32VDC; Operating Pressure Max:24bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 24BAR, 32VDC; Operating Pressure Max:24bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1647-ND 57AC5822
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 24Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Compound Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - 448-KP276A1201XTMA1TR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Pressure sensors & Load sensors - Pressure sensors - 30DL with parylene coating - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Absolute
Signal Output Digital
View Details