Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP075-5M12

Description
"PRESSURE SENSOR 0-75PSIG 1/4""NPT"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-75PSIG 1/4""NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1662-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1662-ND
Pressure Sensors, Transducers - Industrial 725-1662-ND
"PRESSURE SENSOR 0-75PSIG 1/4""NPT"

"PRESSURE SENSOR 0-75PSIG 1/4""NPT"

Buy Now Datasheet
Pressure Sensor, Analogue, 75Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5875 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 75Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5875
Pressure Sensor, Analogue, 75Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5875
PRESSURE SENSOR, ANALOGUE, 75PSI, 32VDC; Operating Pressure Max:75psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 75PSI, 32VDC; Operating Pressure Max:75psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1662-ND 57AC5875
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 75Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-D6F-PH0025AD2-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Differential
Features Temperature Compensated
View Details
3 suppliers
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure sensors & Load sensors - Pressure sensors - MIS-2500 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details