Sensata Technologies 116CP Plastic Ceramic Capacitive Sensor 116CP21-M16S3-50

Description
Utilizing Sensata’s industry leading ceramic capacitive technology, the 116CP is housed in a small and innovative plastic package ideal for boilers, pumps, and other light industrial applications. The 116CP is offered in a wide range of configurations including various pressure ports, electrical outs and pressure ranges from 0-4 to 0-16 bar.
Request a Quote Datasheet
Description
Utilizing Sensata’s industry leading ceramic capacitive technology, the 116CP is housed in a small and innovative plastic package ideal for boilers, pumps, and other light industrial applications. The 116CP is offered in a wide range of configurations including various pressure ports, electrical outs and pressure ranges from 0-4 to 0-16 bar.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
116CP Plastic Ceramic Capacitive Sensor - 116CP21-M16S3-50 - Sensata Technologies
Attleboro, MA, United States
116CP Plastic Ceramic Capacitive Sensor
116CP21-M16S3-50
116CP Plastic Ceramic Capacitive Sensor 116CP21-M16S3-50
Utilizing Sensata’s industry leading ceramic capacitive technology, the 116CP is housed in a small and innovative plastic package ideal for boilers, pumps, and other light industrial applications. The 116CP is offered in a wide range of configurations including various pressure ports, electrical outs and pressure ranges from 0-4 to 0-16 bar.

Utilizing Sensata’s industry leading ceramic capacitive technology, the 116CP is housed in a small and innovative plastic package ideal for boilers, pumps, and other light industrial applications.
The 116CP is offered in a wide range of configurations including various pressure ports, electrical outs and pressure ranges from 0-4 to 0-16 bar.

Supplier's Site Datasheet
H20 PRESSURE SNSR,230 PSIG 15MM QK CONN,CERAM CAPACTV - 116CP21-M16S3-50 - Heilind Electronics, Inc.
Wilmington, MA, United States
H20 PRESSURE SNSR,230 PSIG 15MM QK CONN,CERAM CAPACTV
116CP21-M16S3-50
H20 PRESSURE SNSR,230 PSIG 15MM QK CONN,CERAM CAPACTV 116CP21-M16S3-50
H20 PRESSURE SNSR,230 PSIG 15MM QK CONN,CERAM CAPACTV

H20 PRESSURE SNSR,230 PSIG 15MM QK CONN,CERAM CAPACTV

Buy Now
Pressure Sensors, Transducers - 1862-1111-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
1862-1111-ND
Pressure Sensors, Transducers 1862-1111-ND
"Pressure Sensor 230PSI (1585.79kPa) Sealed Gauge Male - 0.59"" (15mm) O-Ring 0.5 V ~ 4.5 V Module"

"Pressure Sensor 230PSI (1585.79kPa) Sealed Gauge Male - 0.59"" (15mm) O-Ring 0.5 V ~ 4.5 V Module"

Buy Now Datasheet

Technical Specifications

  Sensata Technologies Heilind Electronics, Inc. DigiKey
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 116CP21-M16S3-50 116CP21-M16S3-50 1862-1111-ND
Product Name 116CP Plastic Ceramic Capacitive Sensor H20 PRESSURE SNSR,230 PSIG 15MM QK CONN,CERAM CAPACTV Pressure Sensors, Transducers
Device Category Sensor Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Sealed
Signal Output Analog Voltage; Analog Current Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - IPSU-G1000-6-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Pressure Sensors, Transducers - Industrial - 725-1463-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - IPS-G6000-3-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Wheatstone Bridge
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - IPSS-G5002-5C-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers