Sensata Technologies 116CP Plastic Ceramic Capacitive Sensor 116CP31-M04S2-50

Description
Utilizing Sensata’s industry leading ceramic capacitive technology, the 116CP is housed in a small and innovative plastic package ideal for boilers, pumps, and other light industrial applications. The 116CP is offered in a wide range of configurations including various pressure ports, electrical outs and pressure ranges from 0-4 to 0-16 bar.
Request a Quote Datasheet
Description
Utilizing Sensata’s industry leading ceramic capacitive technology, the 116CP is housed in a small and innovative plastic package ideal for boilers, pumps, and other light industrial applications. The 116CP is offered in a wide range of configurations including various pressure ports, electrical outs and pressure ranges from 0-4 to 0-16 bar.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
116CP Plastic Ceramic Capacitive Sensor - 116CP31-M04S2-50 - Sensata Technologies
Attleboro, MA, United States
116CP Plastic Ceramic Capacitive Sensor
116CP31-M04S2-50
116CP Plastic Ceramic Capacitive Sensor 116CP31-M04S2-50
Utilizing Sensata’s industry leading ceramic capacitive technology, the 116CP is housed in a small and innovative plastic package ideal for boilers, pumps, and other light industrial applications. The 116CP is offered in a wide range of configurations including various pressure ports, electrical outs and pressure ranges from 0-4 to 0-16 bar.

Utilizing Sensata’s industry leading ceramic capacitive technology, the 116CP is housed in a small and innovative plastic package ideal for boilers, pumps, and other light industrial applications.
The 116CP is offered in a wide range of configurations including various pressure ports, electrical outs and pressure ranges from 0-4 to 0-16 bar.

Supplier's Site Datasheet
Pressure Sensors, Transducers - 1862-1112-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
1862-1112-ND
Pressure Sensors, Transducers 1862-1112-ND
"Pressure Sensor 60PSI (413.69kPa) Sealed Gauge Male - 1/4"" (6.35mm) BSPP 0.5 V ~ 3.5 V Module"

"Pressure Sensor 60PSI (413.69kPa) Sealed Gauge Male - 1/4"" (6.35mm) BSPP 0.5 V ~ 3.5 V Module"

Buy Now Datasheet
H20 PRESSURE SNSR,60 PSIG G1/4 THDD,CERAM CAPACTV - 116CP31-M04S2-50 - Heilind Electronics, Inc.
Wilmington, MA, United States
H20 PRESSURE SNSR,60 PSIG G1/4 THDD,CERAM CAPACTV
116CP31-M04S2-50
H20 PRESSURE SNSR,60 PSIG G1/4 THDD,CERAM CAPACTV 116CP31-M04S2-50
H20 PRESSURE SNSR,60 PSIG G1/4 THDD,CERAM CAPACTV

H20 PRESSURE SNSR,60 PSIG G1/4 THDD,CERAM CAPACTV

Buy Now

Technical Specifications

  Sensata Technologies DigiKey Heilind Electronics, Inc.
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 116CP31-M04S2-50 1862-1112-ND 116CP31-M04S2-50
Product Name 116CP Plastic Ceramic Capacitive Sensor Pressure Sensors, Transducers H20 PRESSURE SNSR,60 PSIG G1/4 THDD,CERAM CAPACTV
Device Category Sensor Sensor; Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Sealed Gauge
Signal Output Analog Voltage; Analog Current Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - IPSS-G2002-5C-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1687-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1579-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
3 suppliers
Pressure Sensors, Transducers - Industrial - 725-1431-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Current
View Details
2 suppliers