Sensata Technologies Pressure Sensors, Transducers - Industrial IPSLU-GP001-5

Description
LW PRSSR TRNS 0-1PSIG 4-20MA
Request a Quote Datasheet
Description
LW PRSSR TRNS 0-1PSIG 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1432-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1432-ND
Pressure Sensors, Transducers - Industrial 725-1432-ND
LW PRSSR TRNS 0-1PSIG 4-20MA

LW PRSSR TRNS 0-1PSIG 4-20MA

Buy Now Datasheet
Pressure Transducer, 1Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9869 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 1Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9869
Pressure Transducer, 1Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9869
PRESSURE TRANSDUCER, 1PSI, 1/4" NPT; Operating Pressure Max:1psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 1PSI, 1/4" NPT; Operating Pressure Max:1psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSLU-GP001-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSLU-GP001-5
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSLU-GP001-5
LW PRSSR TRNS 0-1PSIG 4-20MA

LW PRSSR TRNS 0-1PSIG 4-20MA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1432-ND 44Y9869 IPSLU-GP001-5
Product Name Pressure Sensors, Transducers - Industrial Pressure Transducer, 1Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer Sensor
Measurement Type Gauge Gauge; Gauge Gauge
Signal Output Analog Current Analog Current; Current Analog Current; Analog Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1600-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Sealed
Signal Output Wireless
View Details
3 suppliers
Pressure Sensors, Transducers - Industrial - 1882-6074038-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current
View Details
Pressure sensors & Load sensors - Pressure sensors - XFPN - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details