Sensata Technologies Pressure Transmitter, 240 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3 ILLSU-GI240-D-008

Description
PRESSURE TRANSMITTER, 240 INCH-H2O, M7; Operating Pressure Max:240Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:O-Ring Seal; Supply Current:-; Product Range:ILLSU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 240 INCH-H2O, M7; Operating Pressure Max:240Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:O-Ring Seal; Supply Current:-; Product Range:ILLSU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 240 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3 - 44Y9839 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 240 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3
44Y9839
Pressure Transmitter, 240 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3 44Y9839
PRESSURE TRANSMITTER, 240 INCH-H2O, M7; Operating Pressure Max:240Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:O-Ring Seal; Supply Current:-; Product Range:ILLSU Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 240 INCH-H2O, M7; Operating Pressure Max:240Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:O-Ring Seal; Supply Current:-; Product Range:ILLSU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9839
Product Name Pressure Transmitter, 240 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - IPSS-G2000-7C-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
Pressure Sensors - 2133324 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure sensors & Load sensors - Pressure sensors - 37 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Gauge, Differential
Signal Output Unamplified
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details