Sensata Technologies P321 Pressure Sensor

Description
The P321 series of Wet Wet Differential Pressure Sensors use a 5 Vdc input to measure the differential pressure between two pressure ports, providing a 0.5 to 4.5 Vdc output proportional to pressure. Incorporating an oil-filled capacitive sense element, these sensors are able to withstand vacuum (negative) pressures as well as high common mode pressures. The large diaphragm protects these sensors from the accumulation of soot and other harsh materials. Packaged in Ultem 2000 Series Plastic and using a carbon steel metal bracket as its mounting feature, the P321 is rugged and durable by design. It is temperature compensated to meet the accuracy requirements of the customer, and is rated to perform continuously at temperatures up to 125°C Specifically intended to withstand high common mode pressures, high vibration environments, and with its resistance to soot and other acidic media, the P321 pressure sensor delivers the optimal solution without compromising performance or reliability.
Request a Quote Datasheet
Description
The P321 series of Wet Wet Differential Pressure Sensors use a 5 Vdc input to measure the differential pressure between two pressure ports, providing a 0.5 to 4.5 Vdc output proportional to pressure. Incorporating an oil-filled capacitive sense element, these sensors are able to withstand vacuum (negative) pressures as well as high common mode pressures. The large diaphragm protects these sensors from the accumulation of soot and other harsh materials. Packaged in Ultem 2000 Series Plastic and using a carbon steel metal bracket as its mounting feature, the P321 is rugged and durable by design. It is temperature compensated to meet the accuracy requirements of the customer, and is rated to perform continuously at temperatures up to 125°C Specifically intended to withstand high common mode pressures, high vibration environments, and with its resistance to soot and other acidic media, the P321 pressure sensor delivers the optimal solution without compromising performance or reliability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
P321 Pressure Sensor -  - Sensata Technologies
Attleboro, MA, United States
P321 Pressure Sensor
P321 Pressure Sensor
The P321 series of Wet Wet Differential Pressure Sensors use a 5 Vdc input to measure the differential pressure between two pressure ports, providing a 0.5 to 4.5 Vdc output proportional to pressure. Incorporating an oil-filled capacitive sense element, these sensors are able to withstand vacuum (negative) pressures as well as high common mode pressures. The large diaphragm protects these sensors from the accumulation of soot and other harsh materials. Packaged in Ultem 2000 Series Plastic and using a carbon steel metal bracket as its mounting feature, the P321 is rugged and durable by design. It is temperature compensated to meet the accuracy requirements of the customer, and is rated to perform continuously at temperatures up to 125°C Specifically intended to withstand high common mode pressures, high vibration environments, and with its resistance to soot and other acidic media, the P321 pressure sensor delivers the optimal solution without compromising performance or reliability.

The P321 series of Wet Wet Differential Pressure Sensors use a 5 Vdc input to measure the differential pressure between two pressure ports, providing a 0.5 to 4.5 Vdc output proportional to pressure. Incorporating an oil-filled capacitive sense element, these sensors are able to withstand vacuum (negative) pressures as well as high common mode pressures. The large diaphragm protects these sensors from the accumulation of soot and other harsh materials.
Packaged in Ultem 2000 Series Plastic and using a carbon steel metal bracket as its mounting feature, the P321 is rugged and durable by design. It is temperature compensated to meet the accuracy requirements of the customer, and is rated to perform continuously at temperatures up to 125°C
Specifically intended to withstand high common mode pressures, high vibration environments, and with its resistance to soot and other acidic media, the P321 pressure sensor delivers the optimal solution without compromising performance or reliability.

Supplier's Site Datasheet

Technical Specifications

  Sensata Technologies
Product Category Pressure Sensors
Product Name P321 Pressure Sensor
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 725-1651-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Voltage
View Details
2 suppliers
Pressure Sensors, Transducers - Industrial - 725-1479-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Current
View Details
3 suppliers
Pressure Sensors, Transducers - Industrial - IPSU-G1602-5-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensors, Transducers - Industrial - IPS-G4003-5-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers