Sensata Technologies Pressure Transmitter, 120 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 ILSEU-GI120-D

Description
PRESSURE TRANSMITTER, 120 INCH-H2O, NPT; Operating Pressure Max:120Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 120 INCH-H2O, NPT; Operating Pressure Max:120Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 120 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9847 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 120 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3
44Y9847
Pressure Transmitter, 120 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 44Y9847
PRESSURE TRANSMITTER, 120 INCH-H2O, NPT; Operating Pressure Max:120Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 120 INCH-H2O, NPT; Operating Pressure Max:120Inch-H2O; Sensor Output:Voltage; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:ILSEU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9847
Product Name Pressure Transmitter, 120 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure sensors & Load sensors - Pressure measuring cells - PSD18-210-O - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Vacuum; Gauge, Vacuum, Absolute
Signal Output Unamplified
View Details
Pressure Sensor ICs - 2591571P - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge
Working Pressure Range 23.93 psi (16.84 m H2O)
View Details
2 suppliers