PRESSURE SENSOR, ANALOGUE, 300PSI, 32VDC; Operating Pressure Max:300psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 57AC5885 |
| Product Name | Pressure Sensor, Analogue, 300Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 |
| Device Category | Sensor; Sensor or Transducer |