Sensata Technologies Pressure Sensors, Transducers - Industrial IPS-G2502-6M12

Description
"PRESSURE SENSOR 0-25BARG 1/4"" BS"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-25BARG 1/4"" BS"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1649-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1649-ND
Pressure Sensors, Transducers - Industrial 725-1649-ND
"PRESSURE SENSOR 0-25BARG 1/4"" BS"

"PRESSURE SENSOR 0-25BARG 1/4"" BS"

Buy Now Datasheet
Pressure Sensor, Analogue, 25Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5834 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 25Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5834
Pressure Sensor, Analogue, 25Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5834
PRESSURE SENSOR, ANALOGUE, 25BAR, 32VDC; Operating Pressure Max:25bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 25BAR, 32VDC; Operating Pressure Max:25bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1649-ND 57AC5834
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 25Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors - 2133320 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Vacuum
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Sensors, Transducers - 448-KP216K1409XTMA1DKR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details