Sensata Technologies Pressure Sensors, Transducers - Industrial IPS-G1602-5M12

Description
"PRESSURE SENSOR 0-16BARG 1/4"" BS"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-16BARG 1/4"" BS"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1644-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1644-ND
Pressure Sensors, Transducers - Industrial 725-1644-ND
"PRESSURE SENSOR 0-16BARG 1/4"" BS"

"PRESSURE SENSOR 0-16BARG 1/4"" BS"

Buy Now Datasheet
Pressure Sensor, Analogue, 16Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5831 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 16Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5831
Pressure Sensor, Analogue, 16Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5831
PRESSURE SENSOR, ANALOGUE, 16BAR, 32VDC; Operating Pressure Max:16bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 16BAR, 32VDC; Operating Pressure Max:16bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1644-ND 57AC5831
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 16Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensors & Load sensors - Pressure measuring cells - ME790-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Sensors, Transducers - Industrial - IPS-G4003-5-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
2 suppliers