Sensata Technologies Pressure Sensors, Transducers - Industrial IPSLU-GP001-6M12

Description
"PRESSURE TRANS. 0-1PSIG 1/4""NPT"
Request a Quote Datasheet
Description
"PRESSURE TRANS. 0-1PSIG 1/4""NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1700-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1700-ND
Pressure Sensors, Transducers - Industrial 725-1700-ND
"PRESSURE TRANS. 0-1PSIG 1/4""NPT"

"PRESSURE TRANS. 0-1PSIG 1/4""NPT"

Buy Now Datasheet
Pressure Sensor, Analogue, 1Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5856 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 1Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5856
Pressure Sensor, Analogue, 1Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5856
PRESSURE SENSOR, ANALOGUE, 1PSI, 32VDC; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 1PSI, 32VDC; Operating Pressure Max:1psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:6mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1700-ND 57AC5856
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 1Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Z4261-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
2 suppliers
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Wind Differential Pressure - X-100CY-Q - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.0 to 87.02 psi (0.0 to 61.24 m H2O)
View Details
Pressure sensors & Load sensors - Pressure sensors - MIS-2500 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum; Gauge, Vacuum
Signal Output Analog Voltage; Analogue
View Details