Sensata Technologies Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 IPSLU-GP015-5M12

Description
PRESSURE SENSOR, ANALOGUE, 15PSI, 32VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE SENSOR, ANALOGUE, 15PSI, 32VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5865 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5865
Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5865
PRESSURE SENSOR, ANALOGUE, 15PSI, 32VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 15PSI, 32VDC; Operating Pressure Max:15psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:IPSLU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 57AC5865
Product Name Pressure Sensor, Analogue, 15Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D10M-B-WQ4-2P-M12 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10214063-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 5000 psi (3519 m H2O)
View Details