Sensata Technologies Pressure Sensors, Transducers - Industrial IWPTU-GP150-00

Description
WIFI PRESSURE TRANSMITTER 0-150P
Request a Quote Datasheet
Description
WIFI PRESSURE TRANSMITTER 0-150P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1604-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1604-ND
Pressure Sensors, Transducers - Industrial 725-1604-ND
WIFI PRESSURE TRANSMITTER 0-150P

WIFI PRESSURE TRANSMITTER 0-150P

Buy Now Datasheet
Pressure Sensor, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 98Y7589 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
98Y7589
Pressure Sensor, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 98Y7589
PRESSURE SENSOR, 150PSI, 1/4" NPT; Operating Pressure Max:150psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTU Series RoHS Compliant: Yes

PRESSURE SENSOR, 150PSI, 1/4" NPT; Operating Pressure Max:150psi; Sensor Output:Voltage / Current; Pressure Measurement Type:Gauge; Voltage Rating:-; Port Style:1/4" NPT; Supply Current:-; Product Range:IWPTU Series RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IWPTU-GP150-00 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IWPTU-GP150-00
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IWPTU-GP150-00
WIFI PRESSURE TRANSMITTER 0-150P

WIFI PRESSURE TRANSMITTER 0-150P

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1604-ND 98Y7589 IWPTU-GP150-00
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 Sensors, Transducers - Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor; Sensor or Transducer Sensor
Measurement Type Gauge; Sealed Gauge; Gauge Gauge; Sealed
Signal Output Wireless Voltage / Current
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - Industrial - 223-1893-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Gauge
Features Temperature Compensated
View Details
3 suppliers
Pressure Sensor/Pressure Transmitter Flush Diaphragm Type - X-100PS - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; HART® Protocol; 4-20mA,4-20mA+HART/2-wire
View Details
Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 7396771 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Fluid, gas
View Details