Sensata Technologies Pressure Transmitter, 48 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3 ILLSU-GI048-5-003

Description
PRESSURE TRANSMITTER, 48 INCH-H2O, M7; Operating Pressure Max:48Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:O-Ring Seal; Supply Current:-; Product Range:ILLSU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 48 INCH-H2O, M7; Operating Pressure Max:48Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:O-Ring Seal; Supply Current:-; Product Range:ILLSU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 48 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3 - 44Y9836 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 48 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3
44Y9836
Pressure Transmitter, 48 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3 44Y9836
PRESSURE TRANSMITTER, 48 INCH-H2O, M7; Operating Pressure Max:48Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:O-Ring Seal; Supply Current:-; Product Range:ILLSU Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 48 INCH-H2O, M7; Operating Pressure Max:48Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:O-Ring Seal; Supply Current:-; Product Range:ILLSU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9836
Product Name Pressure Transmitter, 48 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors - 2133331 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Sensors, Transducers - 448-KP467XTMA1DKR-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output SPI
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details