Sensata Technologies Pressure Sensors, Transducers - Industrial IPS-G4002-6M12

Description
"PRESSURE SENSOR 0-40BARG 1/4"" BS"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-40BARG 1/4"" BS"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1651-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1651-ND
Pressure Sensors, Transducers - Industrial 725-1651-ND
"PRESSURE SENSOR 0-40BARG 1/4"" BS"

"PRESSURE SENSOR 0-40BARG 1/4"" BS"

Buy Now Datasheet
Pressure Sensor, Analogue, 40Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5838 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 40Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5838
Pressure Sensor, Analogue, 40Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5838
PRESSURE SENSOR, ANALOGUE, 40BAR, 32VDC; Operating Pressure Max:40bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 40BAR, 32VDC; Operating Pressure Max:40bar; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1651-ND 57AC5838
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 40Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Differential Pressure Sensor - USD50B - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Category Sensor
Sensor Technology Strain Gauge
Measurement Type Differential
View Details
Pressure Sensor/Pressure Transmitter Samitary Type - X-100K - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; RS232/485; HART® Protocol; 4-20mA,4-20mA+HART 2-wire
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details