Sensata Technologies Pressure Transmitter, 360 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 ILSEU-GI360-5

Description
PRESSURE TRANSMITTER, 360 INCH-H2O, NPT; Operating Pressure Max:360Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:ILSEU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 360 INCH-H2O, NPT; Operating Pressure Max:360Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:ILSEU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 360 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9852 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 360 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3
44Y9852
Pressure Transmitter, 360 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 44Y9852
PRESSURE TRANSMITTER, 360 INCH-H2O, NPT; Operating Pressure Max:360Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:ILSEU Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 360 INCH-H2O, NPT; Operating Pressure Max:360Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:ILSEU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9852
Product Name Pressure Transmitter, 360 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP490-01-12 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 133 psi (10.21 to 93.91 m H2O)
View Details
Pressure Sensors - Series 40W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details