Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP150-5

Description
PRSSR TRNS 0-150PSIG 4-20MA
Request a Quote Datasheet
Description
PRSSR TRNS 0-150PSIG 4-20MA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1461-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1461-ND
Pressure Sensors, Transducers - Industrial 725-1461-ND
PRSSR TRNS 0-150PSIG 4-20MA

PRSSR TRNS 0-150PSIG 4-20MA

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSU-GP150-5 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSU-GP150-5
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSU-GP150-5
PRSSR TRNS 0-150PSIG 4-20MA

PRSSR TRNS 0-150PSIG 4-20MA

Supplier's Site
Pressure Transducer, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9900 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transducer, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
44Y9900
Pressure Transducer, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3 44Y9900
PRESSURE TRANSDUCER, 150PSI, 1/4" NPT; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

PRESSURE TRANSDUCER, 150PSI, 1/4" NPT; Operating Pressure Max:150psi; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1461-ND IPSU-GP150-5 44Y9900
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Transducer, 150Psi, 1/4 Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transmitter, 240 Inch-H2O, M7; Operating Pressure Max Sensata/cynergy3 - 44Y9840 - Newark, An Avnet Company
Specs
Device Category Sensor or Transducer
Measurement Type Gauge; Gauge
Signal Output Analog Current; Current
View Details
Pressure Sensors, Transducers - Industrial - 1882-6079242-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 3626 psi (2552 m H2O)
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure transducer P60A/50bar - 1-P60A/50BAR-3 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Gauge
View Details