Sensata Technologies Pressure Sensors, Transducers - Industrial IPS-G4003-5M12

Description
"PRESSURE SENSOR 0-400BARG 1/4"" B"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-400BARG 1/4"" B"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1656-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1656-ND
Pressure Sensors, Transducers - Industrial 725-1656-ND
"PRESSURE SENSOR 0-400BARG 1/4"" B"

"PRESSURE SENSOR 0-400BARG 1/4"" B"

Buy Now Datasheet
Pressure Sensor, Analogue, 400Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5839 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 400Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5839
Pressure Sensor, Analogue, 400Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5839
PRESSURE SENSOR, ANALOGUE, 400BAR, 32VDC; Operating Pressure Max:400bar; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 SeriesRoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 400BAR, 32VDC; Operating Pressure Max:400bar; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1656-ND 57AC5839
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 400Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Sealed Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

E8Y-L Pressure Display - E8Y-L2C-R - Aratas America LLC
Specs
Device Category Sensor
Sensor Technology Utilizes MEMS
Measurement Type Gauge
View Details
2 suppliers
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME790-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Ratiometric 0.5V … 4.5V
View Details