Sensata Technologies Pressure Sensors, Transducers - Industrial IPSL-G1000-5M12

Description
"PRESSURE TRANS. 0-1000MBARG 1/4"""
Request a Quote Datasheet
Description
"PRESSURE TRANS. 0-1000MBARG 1/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1687-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1687-ND
Pressure Sensors, Transducers - Industrial 725-1687-ND
"PRESSURE TRANS. 0-1000MBARG 1/4"""

"PRESSURE TRANS. 0-1000MBARG 1/4"""

Buy Now Datasheet
Pressure Sensor, Analogue, 1Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5853 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 1Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5853
Pressure Sensor, Analogue, 1Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5853
PRESSURE SENSOR, ANALOGUE, 1BAR, 32VDC; Operating Pressure Max:1bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:28mA; Product Range:IPSL-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 1BAR, 32VDC; Operating Pressure Max:1bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:28mA; Product Range:IPSL-M12 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1687-ND 57AC5853
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 1Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Current; Current
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure sensors & Load sensors - Pressure measuring cells - 89-800A - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Signal Output Unamplified
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP229F3519 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details