Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP075-6M12

Description
"PRESSURE SENSOR 0-75PSI 1/4""NPT"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-75PSI 1/4""NPT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1663-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1663-ND
Pressure Sensors, Transducers - Industrial 725-1663-ND
"PRESSURE SENSOR 0-75PSI 1/4""NPT"

"PRESSURE SENSOR 0-75PSI 1/4""NPT"

Buy Now Datasheet
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - IPSU-GP075-6M12 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Pressure Sensors, Transducers - Industrial
IPSU-GP075-6M12
Sensors, Transducers - Pressure Sensors, Transducers - Industrial IPSU-GP075-6M12
PRESSURE SENSOR 0-75PSI 1/4NPT

PRESSURE SENSOR 0-75PSI 1/4NPT

Supplier's Site
Pressure Sensor, Analogue, 75Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5876 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 75Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5876
Pressure Sensor, Analogue, 75Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5876
PRESSURE SENSOR, ANALOGUE, 75PSI, 32VDC; Operating Pressure Max:75psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 75PSI, 32VDC; Operating Pressure Max:75psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors Pressure Sensors
Product Number 725-1663-ND IPSU-GP075-6M12 57AC5876
Product Name Pressure Sensors, Transducers - Industrial Sensors, Transducers - Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 75Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor Sensor; Sensor or Transducer
Measurement Type Gauge Gauge Gauge; Gauge
Signal Output Analog Voltage Analog Voltage; Analog Voltage Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data