Sensata Technologies Pressure Sensors, Transducers - Industrial IPS-G1003-5M12

Description
"PRESSURE SENSOR 0-100BARG 1/4"" B"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-100BARG 1/4"" B"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1652-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1652-ND
Pressure Sensors, Transducers - Industrial 725-1652-ND
"PRESSURE SENSOR 0-100BARG 1/4"" B"

"PRESSURE SENSOR 0-100BARG 1/4"" B"

Buy Now Datasheet
Pressure Sensor, Analogue, 100Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5829 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 100Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5829
Pressure Sensor, Analogue, 100Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5829
PRESSURE SENSOR, ANALOGUE, 100BAR, 32VDC; Operating Pressure Max:100bar; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 SeriesRoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 100BAR, 32VDC; Operating Pressure Max:100bar; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:32VDC; Port Style:G1/4 (1/4" BSP); Supply Current:-; Product Range:IPS-M12 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1652-ND 57AC5829
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 100Bar, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Sealed Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors - 2017894 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Gas
View Details
Sensor technology - Pressure sensors - Tire pressure sensors (TPMS) - SP400-11-01 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 14.5 to 131 psi (10.21 to 91.87 m H2O)
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details