Sensata Technologies Pressure Transmitter, 48 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 ILSEU-GI048-5

Description
PRESSURE TRANSMITTER, 48 INCH-H2O, NPT; Operating Pressure Max:48Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:ILSEU Series RoHS Compliant: Yes
Datasheet
Description
PRESSURE TRANSMITTER, 48 INCH-H2O, NPT; Operating Pressure Max:48Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:ILSEU Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transmitter, 48 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 - 44Y9846 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Transmitter, 48 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3
44Y9846
Pressure Transmitter, 48 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3 44Y9846
PRESSURE TRANSMITTER, 48 INCH-H2O, NPT; Operating Pressure Max:48Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:ILSEU Series RoHS Compliant: Yes

PRESSURE TRANSMITTER, 48 INCH-H2O, NPT; Operating Pressure Max:48Inch-H2O; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:28mA; Product Range:ILSEU Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 44Y9846
Product Name Pressure Transmitter, 48 Inch-H2O, Npt; Operating Pressure Max Sensata/cynergy3
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - 39-2SMPB-02BTR-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Features Temperature Compensated
View Details
Pressure Sensors - Series 48W -  - DeZURIK, Inc.
Specs
Device Category Sensor
Measurement Type Gauge
View Details
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Pressure sensors & Load sensors - Pressure measuring cells - ME500-Series - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Sealed; Absolute, Gauge, Sealed gauge
Signal Output Differential mV/V
View Details