Sensata Technologies Pressure Sensors, Transducers - Industrial IPSU-GP100-5M12

Description
"PRESSURE SENSOR 0-100PSIG 1/4""NP"
Request a Quote Datasheet
Description
"PRESSURE SENSOR 0-100PSIG 1/4""NP"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensors, Transducers - Industrial - 725-1666-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
725-1666-ND
Pressure Sensors, Transducers - Industrial 725-1666-ND
"PRESSURE SENSOR 0-100PSIG 1/4""NP"

"PRESSURE SENSOR 0-100PSIG 1/4""NP"

Buy Now Datasheet
Pressure Sensor, Analogue, 100Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 - 57AC5879 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, Analogue, 100Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
57AC5879
Pressure Sensor, Analogue, 100Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3 57AC5879
PRESSURE SENSOR, ANALOGUE, 100PSI, 32VDC; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

PRESSURE SENSOR, ANALOGUE, 100PSI, 32VDC; Operating Pressure Max:100psi; Sensor Output:Analogue; Pressure Measurement Type:Gauge; Voltage Rating:32VDC; Port Style:1/4" NPT; Supply Current:-; Product Range:IPSU-M12 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Pressure Sensors Pressure Sensors
Product Number 725-1666-ND 57AC5879
Product Name Pressure Sensors, Transducers - Industrial Pressure Sensor, Analogue, 100Psi, 32Vdc; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer Sensor; Sensor or Transducer
Measurement Type Gauge Gauge; Gauge
Signal Output Analog Current Analog Voltage; Analogue
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - Industrial - 1882-6042615-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Signal Output Analog Current
View Details
Pressure Sensors, Transducers - 448-KP467XTMA1DKR-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Signal Output SPI
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details