Sensata Technologies Pressure Sensor, 50Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 IPSSAT-G5002-5C

Description
PRESSURE SENSOR, 50BAR, 3/4" BSP; Operating Pressure Max:50bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes
Description
PRESSURE SENSOR, 50BAR, 3/4" BSP; Operating Pressure Max:50bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pressure Sensor, 50Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 - 77Y6975 - Newark, An Avnet Company
Chicago, IL, United States
Pressure Sensor, 50Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
77Y6975
Pressure Sensor, 50Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3 77Y6975
PRESSURE SENSOR, 50BAR, 3/4" BSP; Operating Pressure Max:50bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

PRESSURE SENSOR, 50BAR, 3/4" BSP; Operating Pressure Max:50bar; Sensor Output:Current; Pressure Measurement Type:Gauge; Voltage Rating:28VDC; Port Style:3/4" BSP; Supply Current:-; Product Range:IPSSAT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Pressure Sensors
Product Number 77Y6975
Product Name Pressure Sensor, 50Bar, 3/4 Bsp; Operating Pressure Max Sensata/cynergy3
Device Category Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

P6000 Pressure Sensor -  - Sensata Technologies
Sensata Technologies
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage
View Details
Pressure Sensors - 2133336 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure sensors & Load sensors - Pressure sensors - SLP35 - Angst+Pfister Sensors and Power
Specs
Device Category Sensor
Measurement Type Differential; Gauge; Vacuum; Gauge, Vacuum, Differential
Signal Output Analog Voltage; Analogue, Digital
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details